3M 3M 4658F Clear Foam Mounting Tape - 1 in Width x 27 yd Length - 1/32 in Thick - 38545 70006242914

Description
3M 4658F clear foam mounting tape comes in a 1 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4658F clear foam mounting tape comes in a 1 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4658F Clear Foam Mounting Tape - 1 in Width x 27 yd Length - 1/32 in Thick - 38545 - 021200-38545 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4658F Clear Foam Mounting Tape - 1 in Width x 27 yd Length - 1/32 in Thick - 38545
021200-38545
3M 4658F Clear Foam Mounting Tape - 1 in Width x 27 yd Length - 1/32 in Thick - 38545 021200-38545
3M 4658F clear foam mounting tape comes in a 1 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4658F clear foam mounting tape comes in a 1 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38545
Product Name 3M 4658F Clear Foam Mounting Tape - 1 in Width x 27 yd Length - 1/32 in Thick - 38545
Type Transfer
Color Clear
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.063 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0625 inches (1.59 mm)
Adhesive Siliconized Sponge
View Details
Foam Tapes - 468386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details