3M 3M 5490 Gray Slick Surface Tape - 5/8 in Width x 36 yd Length - 3.7 mil Thick - 73535 70006197308

Description
3M 5490 gray slick surface tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.
Description
3M 5490 gray slick surface tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5490 Gray Slick Surface Tape - 5/8 in Width x 36 yd Length - 3.7 mil Thick - 73535 - 021200-73535 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5490 Gray Slick Surface Tape - 5/8 in Width x 36 yd Length - 3.7 mil Thick - 73535
021200-73535
3M 5490 Gray Slick Surface Tape - 5/8 in Width x 36 yd Length - 3.7 mil Thick - 73535 021200-73535
3M 5490 gray slick surface tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

3M 5490 gray slick surface tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73535
Product Name 3M 5490 Gray Slick Surface Tape - 5/8 in Width x 36 yd Length - 3.7 mil Thick - 73535
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details