3M 3M 950EK Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 24394 70006178464

Description
3M 950EK clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.
Description
3M 950EK clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 950EK Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 24394 - 021200-24394 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 950EK Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 24394
021200-24394
3M 950EK Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 24394 021200-24394
3M 950EK clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

3M 950EK clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24394
Product Name 3M 950EK Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 24394
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
Plasma Tape - 411 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Plasma Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details