3M 3M 466XL Clear Transfer Tape - 1/2 in Width x 1000 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 38076 70006228442

Description
3M 466XL clear transfer tape comes in a 1/2 in width, 1000 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 466XL clear transfer tape comes in a 1/2 in width, 1000 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 466XL Clear Transfer Tape - 1/2 in Width x 1000 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 38076 - 021200-38076 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 466XL Clear Transfer Tape - 1/2 in Width x 1000 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 38076
021200-38076
3M 466XL Clear Transfer Tape - 1/2 in Width x 1000 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 38076 021200-38076
3M 466XL clear transfer tape comes in a 1/2 in width, 1000 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 466XL clear transfer tape comes in a 1/2 in width, 1000 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38076
Product Name 3M 466XL Clear Transfer Tape - 1/2 in Width x 1000 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 38076
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details