3M 3M 5419 Gold Static Control Tape - 22 in Width x 36 yd Length - 2.7 mil Thick - 26723 70006209665

Description
3M 5419 gold static control tape comes in a 22 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.
Description
3M 5419 gold static control tape comes in a 22 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 5419 Gold Static Control Tape - 22 in Width x 36 yd Length - 2.7 mil Thick - 26723 - 021200-26723 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5419 Gold Static Control Tape - 22 in Width x 36 yd Length - 2.7 mil Thick - 26723
021200-26723
3M 5419 Gold Static Control Tape - 22 in Width x 36 yd Length - 2.7 mil Thick - 26723 021200-26723
3M 5419 gold static control tape comes in a 22 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

3M 5419 gold static control tape comes in a 22 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-26723
Product Name 3M 5419 Gold Static Control Tape - 22 in Width x 36 yd Length - 2.7 mil Thick - 26723
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
7mil Vinyl Electrical Tape - 602 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Thickness 0.0070 inches (0.1778 mm)
Peel 1 lbs/in (1.75 N/cm)
View Details
Electrical Tapes - 1347324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Blue
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
View Details