3M 3M Scotch 371 Tan Standard Box Sealing Tape - 144 mm Width x 914 m Length - 1.8 mil Thick - 73485 70006207685

Description
3M Scotch 371 tan standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 tan standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Tan Standard Box Sealing Tape - 144 mm Width x 914 m Length - 1.8 mil Thick - 73485 - 021200-73485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Tan Standard Box Sealing Tape - 144 mm Width x 914 m Length - 1.8 mil Thick - 73485
021200-73485
3M Scotch 371 Tan Standard Box Sealing Tape - 144 mm Width x 914 m Length - 1.8 mil Thick - 73485 021200-73485
3M Scotch 371 tan standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 tan standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73485
Product Name 3M Scotch 371 Tan Standard Box Sealing Tape - 144 mm Width x 914 m Length - 1.8 mil Thick - 73485
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
Single Coated Fiberglass Cloth - 297 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details