3M 3M VHB 4936F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 26192 70006196557

Description
3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.
Description
3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4936F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 26192 - 021200-26192 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4936F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 26192
021200-26192
3M VHB 4936F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 26192 021200-26192
3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26192
Product Name 3M VHB 4936F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 26192
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details