3M 3M 361 White Cloth Tape - 6 in Width x 60 yd Length - 7.5 mil Thick - 73511 70006197118

Description
3M 361 white cloth tape comes in a 6 in width, 60 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 361 white cloth tape comes in a 6 in width, 60 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 361 White Cloth Tape - 6 in Width x 60 yd Length - 7.5 mil Thick - 73511 - 021200-73511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361 White Cloth Tape - 6 in Width x 60 yd Length - 7.5 mil Thick - 73511
021200-73511
3M 361 White Cloth Tape - 6 in Width x 60 yd Length - 7.5 mil Thick - 73511 021200-73511
3M 361 white cloth tape comes in a 6 in width, 60 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

3M 361 white cloth tape comes in a 6 in width, 60 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73511
Product Name 3M 361 White Cloth Tape - 6 in Width x 60 yd Length - 7.5 mil Thick - 73511
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612915 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
Double Coated Glass Cloth - 468 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details