3M 335 pink surface protective film/tape comes in a 4 in width, 144 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-39364 |
| Product Name | 3M 335 Pink Surface Protective Film/Tape - 4 in Width x 144 yd Length - 1.6 mil Thick - 39364 |
| Features | Protective |