3M 3M 365 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 8.3 mil Thick - 39319 70006241197

Description
3M 365 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.
Description
3M 365 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 365 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 8.3 mil Thick - 39319 - 021200-39319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 365 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 8.3 mil Thick - 39319
021200-39319
3M 365 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 8.3 mil Thick - 39319 021200-39319
3M 365 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

3M 365 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39319
Product Name 3M 365 White Cloth Tape - 1 1/2 in Width x 60 yd Length - 8.3 mil Thick - 39319
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Premium Duct Tape - 222 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details