3M 3M 9969B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 2.2 mil Thick - Repulpable Paper Liner - 42876 70006220795

Description
3M 9969B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180.
Description
3M 9969B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180.

Suppliers

Company
Product
Description
Supplier Links
3M 9969B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 2.2 mil Thick - Repulpable Paper Liner - 42876 - 021200-42876 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9969B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 2.2 mil Thick - Repulpable Paper Liner - 42876
021200-42876
3M 9969B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 2.2 mil Thick - Repulpable Paper Liner - 42876 021200-42876
3M 9969B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180.

3M 9969B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42876
Product Name 3M 9969B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 2.2 mil Thick - Repulpable Paper Liner - 42876
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details