3M 3M 3294 Pink Cloth Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 26667 70006209319

Description
3M 3294 pink cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 4 mil thickness.
Description
3M 3294 pink cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 4 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3294 Pink Cloth Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 26667 - 021200-26667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3294 Pink Cloth Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 26667
021200-26667
3M 3294 Pink Cloth Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 26667 021200-26667
3M 3294 pink cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 4 mil thickness.

3M 3294 pink cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 4 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26667
Product Name 3M 3294 Pink Cloth Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 26667
Color Pink
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Duct Tapes - 315707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details