3M 3M 8333 Silver Static Control Tape - 1 in Width x 72 yd Length - 0.9 mil Thick - 39309 70006241098

Description
3M 8333 silver static control tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 27 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 0.9 mil thickness.
Description
3M 8333 silver static control tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 27 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 0.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8333 Silver Static Control Tape - 1 in Width x 72 yd Length - 0.9 mil Thick - 39309 - 021200-39309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8333 Silver Static Control Tape - 1 in Width x 72 yd Length - 0.9 mil Thick - 39309
021200-39309
3M 8333 Silver Static Control Tape - 1 in Width x 72 yd Length - 0.9 mil Thick - 39309 021200-39309
3M 8333 silver static control tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 27 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 0.9 mil thickness.

3M 8333 silver static control tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 27 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 0.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-39309
Product Name 3M 8333 Silver Static Control Tape - 1 in Width x 72 yd Length - 0.9 mil Thick - 39309
Type Electrical
Unlock Full Specs
to access all available technical data