3M 3M Scotch 372 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.2 mil Thick - 72355 70006182466

Description
3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 372 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.2 mil Thick - 72355 - 021200-72355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 372 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.2 mil Thick - 72355
021200-72355
3M Scotch 372 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.2 mil Thick - 72355 021200-72355
3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72355
Product Name 3M Scotch 372 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.2 mil Thick - 72355
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details