Techsil Limited Momentive RTV116 Red FDA Silicone Adhesive 82.8ml MOSI01047

Description
Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places. RTV116 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: self-levelling Colour: Red Tack-Free Time: 30 Mins Cured Shore Hardness: 20 Shore A Elongation: 350% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet
Description
Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places. RTV116 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: self-levelling Colour: Red Tack-Free Time: 30 Mins Cured Shore Hardness: 20 Shore A Elongation: 350% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV116 Red FDA Silicone Adhesive 82.8ml - MOSI01047 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV116 Red FDA Silicone Adhesive 82.8ml
MOSI01047
Momentive RTV116 Red FDA Silicone Adhesive 82.8ml MOSI01047
Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places. RTV116 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: self-levelling Colour: Red Tack-Free Time: 30 Mins Cured Shore Hardness: 20 Shore A Elongation: 350% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3

Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places.

RTV116 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: self-levelling
  • Colour: Red
  • Tack-Free Time: 30 Mins
  • Cured Shore Hardness: 20 Shore A
  • Elongation: 350%
  • Dielectric Strength: 16kv/ mm (400 v/mil)
  • Operating Temperature: -60°C to +260°C
  • Intermittent Temp: +315°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01047
Product Name Momentive RTV116 Red FDA Silicone Adhesive 82.8ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Electronics Varnishes - 687855 - RS Components, Ltd.
Specs
Industry Corrosion Protection
Use Temperature 356 F (180 C)
Dielectric Strength 3700 kV/in (1457 kV/cm)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details