TSE397 B is a one-component, fast-curing silicone adhesive sealant that cures upon exposure to moisture, forming an elastic silicone rubber. It features a flowable paste consistency and demonstrates excellent adhesion to a variety of substrates, including metals, plastics, ceramics, and glass, without the need for primers. The product is non-corrosive to metals and meets the MIL-A-46146B corrosion test. The sealant has a tack-free time of approximately 10 minutes at room temperature and offers a wide temperature resistance range from -55°C to 200°C. It exhibits strong weatherability, ozone, and chemical resistance, making it suitable for outdoor applications. Additionally, TSE397 B provides excellent electrical insulation properties, with a dielectric strength of 22 kV/mm and a volume resistivity of 2.0 x 10^7 M,Ѷ,Ä¢m. Potential applications include use as an insulating adhesive seal for electrical and electronic components, as well as a waterproof sealant for various equipment. The product is recognized under UL94 HB standards, ensuring compliance with safety regulations.
TSE3397 B is a black one-component, fast-cure, non corrosive silicone adhesive sealant that offers excellent corrosion- free adhesion to metals, including copper, plastics, ceramics, glass, etc. without the use of primers. Dispenses as a flowable paste, TSE 397B has a tack-free time of 10 mins (at room temperature) and cures to a soft 13 Shore A rubber. Please note, this item could be subject to a lead-time of up to 8 weeks. Email esales@techsil.co.uk
Product benefits
Also available in clear
| Techsil Limited | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | MOSI17188 |
| Product Name | Momentive TSE397 B Flowable Silicone 100gm |
| Chemical System | Silicone; Elastomeric |