Techsil Limited Momentive SLE5300 White Coating Silicone 44lb MOSI02212

Description
SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it requires no solvent disposal and therefore has much lower manufacturing costs. Its rapid cure time promotes a fast production rate with short cycle times and allows high capacity. Thanks to its pourable consistency, SLE5300 can be used with existing coating and extrusion equipment and has the ability to coat very delicate fabric substrates. Potential applications include fibreglass coating and other industrial and structural fabrics and sleeving. Typical applications include belting, tape, insulation, electrical sleeving and protective blankets for use at elevated temperatures. Product Benefits Convenient 10:1 mixing ratio Easy to pigment Contains no solvents Rapid cure time Technical Properties Uncured Consistency:Smooth, pourable Colour: White Cured Shore Hardness: 33 Shore A FDA Approved
Datasheet
Description
SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it requires no solvent disposal and therefore has much lower manufacturing costs. Its rapid cure time promotes a fast production rate with short cycle times and allows high capacity. Thanks to its pourable consistency, SLE5300 can be used with existing coating and extrusion equipment and has the ability to coat very delicate fabric substrates. Potential applications include fibreglass coating and other industrial and structural fabrics and sleeving. Typical applications include belting, tape, insulation, electrical sleeving and protective blankets for use at elevated temperatures. Product Benefits Convenient 10:1 mixing ratio Easy to pigment Contains no solvents Rapid cure time Technical Properties Uncured Consistency:Smooth, pourable Colour: White Cured Shore Hardness: 33 Shore A FDA Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SLE5300 White Coating Silicone 44lb - MOSI02212 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SLE5300 White Coating Silicone 44lb
MOSI02212
Momentive SLE5300 White Coating Silicone 44lb MOSI02212
SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it requires no solvent disposal and therefore has much lower manufacturing costs. Its rapid cure time promotes a fast production rate with short cycle times and allows high capacity. Thanks to its pourable consistency, SLE5300 can be used with existing coating and extrusion equipment and has the ability to coat very delicate fabric substrates. Potential applications include fibreglass coating and other industrial and structural fabrics and sleeving. Typical applications include belting, tape, insulation, electrical sleeving and protective blankets for use at elevated temperatures. Product Benefits Convenient 10:1 mixing ratio Easy to pigment Contains no solvents Rapid cure time Technical Properties Uncured Consistency:Smooth, pourable Colour: White Cured Shore Hardness: 33 Shore A FDA Approved

SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it requires no solvent disposal and therefore has much lower manufacturing costs. Its rapid cure time promotes a fast production rate with short cycle times and allows high capacity.

Thanks to its pourable consistency, SLE5300 can be used with existing coating and extrusion equipment and has the ability to coat very delicate fabric substrates.

Potential applications include fibreglass coating and other industrial and structural fabrics and sleeving. Typical applications include belting, tape, insulation, electrical sleeving and protective blankets for use at elevated temperatures.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Easy to pigment
  • Contains no solvents
  • Rapid cure time

Technical Properties

  • Uncured Consistency:Smooth, pourable
  • Colour: White
  • Cured Shore Hardness: 33 Shore A

FDA Approved

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI02212
Product Name Momentive SLE5300 White Coating Silicone 44lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data