Techsil Limited Momentive RTV167 Grey Electronic Silicone 310ml MOSI01096

Description
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Spreadable Paste Colour: Grey Tack-Free Time: 4 Hours Cured Shore Hardness: 37 Shore A Elongation: 600% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Description
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Spreadable Paste Colour: Grey Tack-Free Time: 4 Hours Cured Shore Hardness: 37 Shore A Elongation: 600% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive RTV167 is a gray electronic grade silicone adhesive sealant designed for high-strength applications. It is a one-component material that cures at room temperature upon exposure to atmospheric moisture, forming a resilient silicone rubber. The product exhibits excellent electrical insulation properties and is non-corrosive to electronic metals such as copper and brass. RTV167 has a tack-free time of 4 hours and achieves a Shore A hardness of 37 upon curing. It offers significant elongation of up to 600% and maintains its properties across a wide temperature range, from -60°C to 204°C, with intermittent exposure up to 260°C. This sealant is suitable for use in various industries, including aerospace and automotive, particularly for bonding and sealing electronic components. It is recognized by Underwriters Laboratories (UL File No. E-36952) and meets the physical requirements of military specification MIL-A-46146.

Datasheet Summary
Powered by GS/AI

Momentive RTV167 is a gray electronic grade silicone adhesive sealant designed for high-strength applications. It is a one-component material that cures at room temperature upon exposure to atmospheric moisture, forming a resilient silicone rubber. The product exhibits excellent electrical insulation properties and is non-corrosive to electronic metals such as copper and brass. RTV167 has a tack-free time of 4 hours and achieves a Shore A hardness of 37 upon curing. It offers significant elongation of up to 600% and maintains its properties across a wide temperature range, from -60°C to 204°C, with intermittent exposure up to 260°C. This sealant is suitable for use in various industries, including aerospace and automotive, particularly for bonding and sealing electronic components. It is recognized by Underwriters Laboratories (UL File No. E-36952) and meets the physical requirements of military specification MIL-A-46146.

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV167 Grey Electronic Silicone 310ml - MOSI01096 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV167 Grey Electronic Silicone 310ml
MOSI01096
Momentive RTV167 Grey Electronic Silicone 310ml MOSI01096
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Spreadable Paste Colour: Grey Tack-Free Time: 4 Hours Cured Shore Hardness: 37 Shore A Elongation: 600% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146

Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Non-corrosive to electronic metals, including copper and brass
  • Excellent electrical insulation properties
  • Low odour cure
  • Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals

Technical Properties

  • Uncured Consistency: Spreadable Paste
  • Colour: Grey
  • Tack-Free Time: 4 Hours
  • Cured Shore Hardness: 37 Shore A
  • Elongation: 600%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • UL Recognition: UL File No. E-36952
  • Military Specification: MIL-A-46146
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01096
Product Name Momentive RTV167 Grey Electronic Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data