Techsil Limited ThreeBond TB1207B Black Silicone Liq. Gasket 100g TBSI19050

Description
Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.
Datasheet
Description
Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1207B Black Silicone Liq. Gasket 100g - TBSI19050 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1207B Black Silicone Liq. Gasket 100g
TBSI19050
ThreeBond TB1207B Black Silicone Liq. Gasket 100g TBSI19050
Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.

Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19050
Product Name ThreeBond TB1207B Black Silicone Liq. Gasket 100g
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
One Part, NASA Low Outgassing Electrically Conductive Epoxy - EP3HTS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
ELANTAS PDG Epoxylite® E 5302 HI TEMP Epoxy Potting Compound 1 lb Kit - E 5302 HI TEMP 1LB KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details