Techsil Limited Momentive RTV5243 Black Electronic Silicone 310ml MOSI01128

Description
Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5243 cures very rapidly. Product Benefits One component, easy to use Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect Low odour Primerless adhesion to most metals, painted surfaces and plastics Excellent electrical insulation properties Good tear resistance Withstand exposure to very harsh environments Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water Technical Properties Colour: Black Tack-Free Time: 45 Mins Cured Shore Hardness: 40 Shore A Elongation: 425% Operating Temperature: -60°C to +204°C Product Specifications UL Recognised: E-36952
Datasheet
Description
Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5243 cures very rapidly. Product Benefits One component, easy to use Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect Low odour Primerless adhesion to most metals, painted surfaces and plastics Excellent electrical insulation properties Good tear resistance Withstand exposure to very harsh environments Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water Technical Properties Colour: Black Tack-Free Time: 45 Mins Cured Shore Hardness: 40 Shore A Elongation: 425% Operating Temperature: -60°C to +204°C Product Specifications UL Recognised: E-36952
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV5243 Black Electronic Silicone 310ml - MOSI01128 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV5243 Black Electronic Silicone 310ml
MOSI01128
Momentive RTV5243 Black Electronic Silicone 310ml MOSI01128
Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5243 cures very rapidly. Product Benefits One component, easy to use Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect Low odour Primerless adhesion to most metals, painted surfaces and plastics Excellent electrical insulation properties Good tear resistance Withstand exposure to very harsh environments Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water Technical Properties Colour: Black Tack-Free Time: 45 Mins Cured Shore Hardness: 40 Shore A Elongation: 425% Operating Temperature: -60°C to +204°C Product Specifications UL Recognised: E-36952

Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5243 cures very rapidly.

Product Benefits

  • One component, easy to use
  • Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect
  • Low odour
  • Primerless adhesion to most metals, painted surfaces and plastics
  • Excellent electrical insulation properties
  • Good tear resistance
  • Withstand exposure to very harsh environments
  • Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water

Technical Properties

  • Colour: Black
  • Tack-Free Time: 45 Mins
  • Cured Shore Hardness: 40 Shore A
  • Elongation: 425%
  • Operating Temperature: -60°C to +204°C

Product Specifications

  • UL Recognised: E-36952
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01128
Product Name Momentive RTV5243 Black Electronic Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Two Part, Rapid Curing, Cryogenic Epoxy - EP51FL-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Formulations - Applications - Sealing - Dripstop 947 - 394710 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
RS Components, Ltd.
Specs
Features Leveling Filling
Thermal Conductivity 3.5 W/m-K (2.02 BTU-ft/hr-ft²-F)
View Details