Techsil Limited ThreeBond TB1207C Red Silicone Liquid Gasket 150gm TBSI19057

Description
Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207C has been designed specifically as liquid gasket for flange surfaces which excel in high strength and are easy to remove, e.g. water pumps, heat exchanger, oil pans etc. TB 1207 C has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. Lead time - 45 days
Datasheet
Description
Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207C has been designed specifically as liquid gasket for flange surfaces which excel in high strength and are easy to remove, e.g. water pumps, heat exchanger, oil pans etc. TB 1207 C has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. Lead time - 45 days
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1207C Red Silicone Liquid Gasket 150gm - TBSI19057 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1207C Red Silicone Liquid Gasket 150gm
TBSI19057
ThreeBond TB1207C Red Silicone Liquid Gasket 150gm TBSI19057
Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207C has been designed specifically as liquid gasket for flange surfaces which excel in high strength and are easy to remove, e.g. water pumps, heat exchanger, oil pans etc. TB 1207 C has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. Lead time - 45 days

Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207C has been designed specifically as liquid gasket for flange surfaces which excel in high strength and are easy to remove, e.g. water pumps, heat exchanger, oil pans etc. TB 1207 C has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly.

Lead time - 45 days

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19057
Product Name ThreeBond TB1207C Red Silicone Liquid Gasket 150gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Flowable Silicone Offers Thermal Cycling and Shock Resistance - MasterSil 323 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Silicone
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details