Momentive RTV60/9811 Red Potting Silicone is a two-component silicone rubber compound designed for high-temperature applications. It cures at room temperature and is free of solvents, which eliminates solvent odor. The product exhibits excellent adhesion properties when used with a primer and maintains its elastomeric characteristics across a temperature range of -54°C (-65°F) to 260°C (500°F) continuously, with short-term resistance up to 316°C (600°F). This silicone compound has a viscosity of 47,000 cps in its uncured state and offers a work time of approximately two hours with a cure time of 24 hours at 25°C (77°F) when using 0.5% dibutyl tin dilaurate (DBT) as a curing agent. It is suitable for potting and encapsulating electric motors and transformers, as well as for fabricating rubber parts and casting molds for low-melting point metals. The product also meets Boeing specifications BMS10-102 and BMS5-62, indicating its reliability for aerospace applications.
Momentive RTV60 is a two-component high temperature silicone rubber compound. RTV60 cures at room temperature and its composition is free of solvents and solvent odor. Momentive RTV60 offers excellent adhesion capabilities with the use of a primer, excellent release properties and retention of its elastomeric properties at temperatures from -54°C (-65°F) up to 260°C (500°F) continuously, and up to 316°C (600°F) for short periods of time. RTV60 is recommended for potting and encapsulation of electric motors and transformers, rubber parts & casting mold for low melting point metals. RTV60 complete kit with RTV9811 catalyst. Boeing Specification: BMS10-102 & BMS5-62
| Techsil Limited | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | MOSI02024 |
| Product Name | Momentive RTV60/9811 Red Potting Silicone 250ml |
| Chemical System | Silicone |