Techsil Limited Momentive RTV133 Black Electrical Silicone 383gm MOSI01060

Description
RTV133 is a black silicone rubber adhesive sealant which is recommend for use in the electronic, aerospace or automotive industries plus any other industries where resistance to burning of the finished product is a significant design consideration. Momentive RTV133 offers low odour cure with no unpleasant smell or pungent cure by-products. It is, however, somewhat slower curing both in tack-free time and cure-through time than atmospheric moisture cure silicone adhesive sealants which give off acetic acid vapours as a cure by-product. Because RTV133 sealant has a paste-like consistency and will flow only with external pressure, it is suitable for use on horizontal, vertical and overhead surfaces in thicknesses to 6mm (1/4 in.). It has sufficient uncured body to adhere to small objects while cure is taking place. Product Benefits One component, easy to use Self adhesion properties Excellent weatherability, ozone and chemical resistance Non-halogen flame retardants Low Flammability - UL rated Technical Properties Uncured Consistency: Soft, spreadable paste Colour: Black Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 250% Product Specifications UL Rating:V-0 or V-1 using UL-94
Datasheet
Description
RTV133 is a black silicone rubber adhesive sealant which is recommend for use in the electronic, aerospace or automotive industries plus any other industries where resistance to burning of the finished product is a significant design consideration. Momentive RTV133 offers low odour cure with no unpleasant smell or pungent cure by-products. It is, however, somewhat slower curing both in tack-free time and cure-through time than atmospheric moisture cure silicone adhesive sealants which give off acetic acid vapours as a cure by-product. Because RTV133 sealant has a paste-like consistency and will flow only with external pressure, it is suitable for use on horizontal, vertical and overhead surfaces in thicknesses to 6mm (1/4 in.). It has sufficient uncured body to adhere to small objects while cure is taking place. Product Benefits One component, easy to use Self adhesion properties Excellent weatherability, ozone and chemical resistance Non-halogen flame retardants Low Flammability - UL rated Technical Properties Uncured Consistency: Soft, spreadable paste Colour: Black Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 250% Product Specifications UL Rating:V-0 or V-1 using UL-94
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV133 Black Electrical Silicone 383gm - MOSI01060 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV133 Black Electrical Silicone 383gm
MOSI01060
Momentive RTV133 Black Electrical Silicone 383gm MOSI01060
RTV133 is a black silicone rubber adhesive sealant which is recommend for use in the electronic, aerospace or automotive industries plus any other industries where resistance to burning of the finished product is a significant design consideration. Momentive RTV133 offers low odour cure with no unpleasant smell or pungent cure by-products. It is, however, somewhat slower curing both in tack-free time and cure-through time than atmospheric moisture cure silicone adhesive sealants which give off acetic acid vapours as a cure by-product. Because RTV133 sealant has a paste-like consistency and will flow only with external pressure, it is suitable for use on horizontal, vertical and overhead surfaces in thicknesses to 6mm (1/4 in.). It has sufficient uncured body to adhere to small objects while cure is taking place. Product Benefits One component, easy to use Self adhesion properties Excellent weatherability, ozone and chemical resistance Non-halogen flame retardants Low Flammability - UL rated Technical Properties Uncured Consistency: Soft, spreadable paste Colour: Black Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 250% Product Specifications UL Rating:V-0 or V-1 using UL-94

RTV133 is a black silicone rubber adhesive sealant which is recommend for use in the electronic, aerospace or automotive industries plus any other industries where resistance to burning of the finished product is a significant design consideration.

Momentive RTV133 offers low odour cure with no unpleasant smell or pungent cure by-products. It is, however, somewhat slower curing both in tack-free time and cure-through time than atmospheric moisture cure silicone adhesive sealants which give off acetic acid vapours as a cure by-product.

Because RTV133 sealant has a paste-like consistency and will flow only with external pressure, it is suitable for use on horizontal, vertical and overhead surfaces in thicknesses to 6mm (1/4 in.). It has sufficient uncured body to adhere to small objects while cure is taking place.

Product Benefits

  • One component, easy to use
  • Self adhesion properties
  • Excellent weatherability, ozone and chemical resistance
  • Non-halogen flame retardants
  • Low Flammability - UL rated

Technical Properties

  • Uncured Consistency: Soft, spreadable paste
  • Colour: Black
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 45 Shore A
  • Elongation: 250%

Product Specifications

  • UL Rating:V-0 or V-1 using UL-94
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01060
Product Name Momentive RTV133 Black Electrical Silicone 383gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Potting Compounds - 687857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Formulations - Applications - Ammunition Sealant - Blank Ammo Sealant 48641 - 34864130 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details