Techsil Limited Momentive FRV1106 Red Fuel Resistant Silicone 6oz MOSI01009

Description
FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature. This specialist adhesive sealant has been designed for use in fuel solvent and chemical environments. It is a fluid resistant grade and resists swelling by hydrocarbon solvents, dimethyl silicone fluids and fuels. Product Benefits One component, easy to use Fuel and chemical resistant Offers primerless adhesion to many substrates Ozone Resistant - high quality of weatherability Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 39 Shore A Elongation: 200% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Military Specification: MIL-A-46106 Boeing Specification: BAC5010
Datasheet
Description
FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature. This specialist adhesive sealant has been designed for use in fuel solvent and chemical environments. It is a fluid resistant grade and resists swelling by hydrocarbon solvents, dimethyl silicone fluids and fuels. Product Benefits One component, easy to use Fuel and chemical resistant Offers primerless adhesion to many substrates Ozone Resistant - high quality of weatherability Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 39 Shore A Elongation: 200% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Military Specification: MIL-A-46106 Boeing Specification: BAC5010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive FRV1106 Red Fuel Resistant Silicone 6oz - MOSI01009 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive FRV1106 Red Fuel Resistant Silicone 6oz
MOSI01009
Momentive FRV1106 Red Fuel Resistant Silicone 6oz MOSI01009
FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature. This specialist adhesive sealant has been designed for use in fuel solvent and chemical environments. It is a fluid resistant grade and resists swelling by hydrocarbon solvents, dimethyl silicone fluids and fuels. Product Benefits One component, easy to use Fuel and chemical resistant Offers primerless adhesion to many substrates Ozone Resistant - high quality of weatherability Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 39 Shore A Elongation: 200% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Military Specification: MIL-A-46106 Boeing Specification: BAC5010

FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature.

This specialist adhesive sealant has been designed for use in fuel solvent and chemical environments. It is a fluid resistant grade and resists swelling by hydrocarbon solvents, dimethyl silicone fluids and fuels.

Product Benefits

  • One component, easy to use
  • Fuel and chemical resistant
  • Offers primerless adhesion to many substrates
  • Ozone Resistant - high quality of weatherability

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Red
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 39 Shore A
  • Elongation: 200%
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01009
Product Name Momentive FRV1106 Red Fuel Resistant Silicone 6oz
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data