Techsil Limited Momentive TSE326M EX Red High Temp Silicone 1kg MOSI01213

Description
DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass without the use of a primer. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Non corrosive to metals Offers self-adhesion properties Technical Properties Uncured Consistency: Flowable Colour: Red/Brown Cured Shore Hardness: 38 Shore A Elongation: 180% Dielectric Strength: 22kv/ mm
Datasheet
Description
DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass without the use of a primer. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Non corrosive to metals Offers self-adhesion properties Technical Properties Uncured Consistency: Flowable Colour: Red/Brown Cured Shore Hardness: 38 Shore A Elongation: 180% Dielectric Strength: 22kv/ mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE326M EX Red High Temp Silicone 1kg - MOSI01213 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE326M EX Red High Temp Silicone 1kg
MOSI01213
Momentive TSE326M EX Red High Temp Silicone 1kg MOSI01213
DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass without the use of a primer. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Non corrosive to metals Offers self-adhesion properties Technical Properties Uncured Consistency: Flowable Colour: Red/Brown Cured Shore Hardness: 38 Shore A Elongation: 180% Dielectric Strength: 22kv/ mm

DETAILS

Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass without the use of a primer.

Product Benefits

  • Easy to use, one-component material
  • Fast cure at elevated temperature
  • Non corrosive to metals
  • Offers self-adhesion properties

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Red/Brown
  • Cured Shore Hardness: 38 Shore A
  • Elongation: 180%
  • Dielectric Strength: 22kv/ mm
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01213
Product Name Momentive TSE326M EX Red High Temp Silicone 1kg
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG Epoxylite® E 5302 HI TEMP Epoxy Potting Compound 1 lb Kit - E 5302 HI TEMP 1LB KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Resins - 1935383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Grease, Paste
View Details
One Part, Flexiblized UV Curable System - UV15FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details