Techsil Limited Momentive RTV11 White FDA Silicone Rubber +DBT 2lb MOSI02048

Description
Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times. Product Benefits Room temperature cure Free from solvents & odour Excellent adhesion capabilities with primer Excellent release properties Technical Properties Uncured Consistency: Easily Pourable Colour: White Work Time: 1.5 Hours Cure Time: 24 Hours Cured Shore Hardness: 41 Shore A Elongation: 190% Dielectric Strength: 20.3kv/ mm Operating Temperature: -54°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved
Datasheet
Description
Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times. Product Benefits Room temperature cure Free from solvents & odour Excellent adhesion capabilities with primer Excellent release properties Technical Properties Uncured Consistency: Easily Pourable Colour: White Work Time: 1.5 Hours Cure Time: 24 Hours Cured Shore Hardness: 41 Shore A Elongation: 190% Dielectric Strength: 20.3kv/ mm Operating Temperature: -54°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV11 White FDA Silicone Rubber +DBT 2lb - MOSI02048 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV11 White FDA Silicone Rubber +DBT 2lb
MOSI02048
Momentive RTV11 White FDA Silicone Rubber +DBT 2lb MOSI02048
Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times. Product Benefits Room temperature cure Free from solvents & odour Excellent adhesion capabilities with primer Excellent release properties Technical Properties Uncured Consistency: Easily Pourable Colour: White Work Time: 1.5 Hours Cure Time: 24 Hours Cured Shore Hardness: 41 Shore A Elongation: 190% Dielectric Strength: 20.3kv/ mm Operating Temperature: -54°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved

Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times.

Product Benefits

  • Room temperature cure
  • Free from solvents & odour
  • Excellent adhesion capabilities with primer
  • Excellent release properties

Technical Properties

  • Uncured Consistency: Easily Pourable
  • Colour: White
  • Work Time: 1.5 Hours
  • Cure Time: 24 Hours
  • Cured Shore Hardness: 41 Shore A
  • Elongation: 190%
  • Dielectric Strength: 20.3kv/ mm
  • Operating Temperature: -54°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • FDA Approved
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI02048
Product Name Momentive RTV11 White FDA Silicone Rubber +DBT 2lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data