Techsil Limited Momentive RTV31 High Temp Potting Silicone+DBT 1lb MOSI02075

Description
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for thermal insulation and release applications such as rubber rollers. RTV31 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times. Product Benefits Room temperature cure Free from solvents & odour Excellent adhesion capabilities with primer Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Work Time: 2 Hours Cure Time: 24 Hours Cured Shore Hardness: 54 Shore A Elongation: 170% Dielectric Strength: 17kv/ mm Operating Temperature: -54°C to +260°C Intermittent Temp: +316°C
Datasheet
Description
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for thermal insulation and release applications such as rubber rollers. RTV31 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times. Product Benefits Room temperature cure Free from solvents & odour Excellent adhesion capabilities with primer Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Work Time: 2 Hours Cure Time: 24 Hours Cured Shore Hardness: 54 Shore A Elongation: 170% Dielectric Strength: 17kv/ mm Operating Temperature: -54°C to +260°C Intermittent Temp: +316°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV31 High Temp Potting Silicone+DBT 1lb - MOSI02075 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV31 High Temp Potting Silicone+DBT 1lb
MOSI02075
Momentive RTV31 High Temp Potting Silicone+DBT 1lb MOSI02075
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for thermal insulation and release applications such as rubber rollers. RTV31 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times. Product Benefits Room temperature cure Free from solvents & odour Excellent adhesion capabilities with primer Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Work Time: 2 Hours Cure Time: 24 Hours Cured Shore Hardness: 54 Shore A Elongation: 170% Dielectric Strength: 17kv/ mm Operating Temperature: -54°C to +260°C Intermittent Temp: +316°C

Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for thermal insulation and release applications such as rubber rollers.

RTV31 is supplied ready-to-use with DBT as the standard curing agent; DBT is suitable for most applications however other catalysts are available to facilitate deep section or faster cure times.

Product Benefits

  • Room temperature cure
  • Free from solvents & odour
  • Excellent adhesion capabilities with primer
  • Excellent release properties

Technical Properties

  • Uncured Consistency:Pourable
  • Colour: Red
  • Work Time: 2 Hours
  • Cure Time: 24 Hours
  • Cured Shore Hardness: 54 Shore A
  • Elongation: 170%
  • Dielectric Strength: 17kv/ mm
  • Operating Temperature: -54°C to +260°C
  • Intermittent Temp: +316°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI02075
Product Name Momentive RTV31 High Temp Potting Silicone+DBT 1lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data