Techsil Limited Techsil® TIM11021G Thermal Silicone Paste 310ml TESI19081

Description
Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM interface under broad operational temperature ranges. Techsil® TIM- 11021G is a grey paste material which offers 2.1 W/(m.K) thermal conductivity and 20 mm².K/W thermal resistance. This one-component product comes ready to use in a convenient 310ml cartridge.
Datasheet
Description
Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM interface under broad operational temperature ranges. Techsil® TIM- 11021G is a grey paste material which offers 2.1 W/(m.K) thermal conductivity and 20 mm².K/W thermal resistance. This one-component product comes ready to use in a convenient 310ml cartridge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® TIM11021G Thermal Silicone Paste 310ml - TESI19081 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® TIM11021G Thermal Silicone Paste 310ml
TESI19081
Techsil® TIM11021G Thermal Silicone Paste 310ml TESI19081
Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM interface under broad operational temperature ranges. Techsil® TIM- 11021G is a grey paste material which offers 2.1 W/(m.K) thermal conductivity and 20 mm².K/W thermal resistance. This one-component product comes ready to use in a convenient 310ml cartridge.

Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM interface under broad operational temperature ranges. Techsil® TIM- 11021G is a grey paste material which offers 2.1 W/(m.K) thermal conductivity and 20 mm².K/W thermal resistance. This one-component product comes ready to use in a convenient 310ml cartridge.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TESI19081
Product Name Techsil® TIM11021G Thermal Silicone Paste 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Non-Yellowing, Abrasion Resistant UV Curable Adhesive - UV15X-6NM-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
ELANTAS PDG Epoxylite® E 813-9 HI TEMP Epoxy Potting Compound 100 g Kit - E 813-9 HI TEMP 100GM KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details