Techsil Limited ThreeBond TB1207B Black Silicone Liq. Gasket 333ml TBSI19013

Description
Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.
Datasheet
Description
Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1207B Black Silicone Liq. Gasket 333ml - TBSI19013 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1207B Black Silicone Liq. Gasket 333ml
TBSI19013
ThreeBond TB1207B Black Silicone Liq. Gasket 333ml TBSI19013
Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.

Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207B has been designed specifically as liquid gasket for flange surfaces which must resist extreme vibrations, e.g. cylinder head cover, press steel oil pans, water pumps etc. TB 1207 B has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. It is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly. This product is recommended by many OEM manufacturers including Honda, Suzuki, Kawasaki, Triumph and BMW.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19013
Product Name ThreeBond TB1207B Black Silicone Liq. Gasket 333ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Sealants - 9015705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Atmospheric moisture, corrosion sensitive devices, electrical & electronic applications, small circuits and connectors
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Sealing - Self Sealer 615 - 361523 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details