Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that is easily mixed in a 1:1 ratio. RTV27905 belongs to a wider family of products in a similar range and is the softest gel in the group. It is used to provide protection from vibration and thermal or mechanical shock. Techsil® RTV 27905 has excellent dielectric properties and also gives protection from water and many environmental contaminants. This product is flexible down to -55°C, and suitable for use up to +200°C, offering excellent adhesion to many substrates and providing superb curing characteristics and pot life. RTV27905 is a direct replacement for the discontinued grade RTV6166.
| Techsil Limited | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | TESI19128 |
| Product Name | Techsil® RTV27905 Clr Silicone Gel Encapsulant 2kg |
| Chemical System | Silicone |