Techsil Limited Momentive RTV157 High Performance Silicone 177gm MOSI01076

Description
Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Boeing Specification: BAC5010
Description
Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Boeing Specification: BAC5010

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV157 High Performance Silicone 177gm - MOSI01076 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV157 High Performance Silicone 177gm
MOSI01076
Momentive RTV157 High Performance Silicone 177gm MOSI01076
Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Boeing Specification: BAC5010

Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces.

Product Benefits

  • One component, easy to use
  • High Strength
  • Excellent weatherability, ozone and chemical resistance
  • High temperature performance
  • Low temperature flexibility
  • General primerless adhesion
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Grey
  • Tack-Free Time: 45 Mins
  • Cured Shore Hardness: 28 Shore A
  • Elongation: 825%
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • Boeing Specification: BAC5010
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01076
Product Name Momentive RTV157 High Performance Silicone 177gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76061 - 37606130 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Sealants - 3410961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Exterior, sealing
View Details
ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant Part A 5 gal Can - EN-1556 PART A 5-GAL - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details