Techsil Limited Momentive YE5505 Silicone Conformal Coating 500gm MOSI04134

Description
DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits Low viscosity Oxime cure; little risk of corrosion Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties High elongation Technical Properties Uncured Consistency:Flowable liquid Colour: Transparent Cured Shore Hardness: 24 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm
Datasheet
Description
DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits Low viscosity Oxime cure; little risk of corrosion Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties High elongation Technical Properties Uncured Consistency:Flowable liquid Colour: Transparent Cured Shore Hardness: 24 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive YE5505 Silicone Conformal Coating 500gm - MOSI04134 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive YE5505 Silicone Conformal Coating 500gm
MOSI04134
Momentive YE5505 Silicone Conformal Coating 500gm MOSI04134
DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits Low viscosity Oxime cure; little risk of corrosion Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties High elongation Technical Properties Uncured Consistency:Flowable liquid Colour: Transparent Cured Shore Hardness: 24 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm

DETAILS

YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer.

Product Benefits

  • Low viscosity
  • Oxime cure; little risk of corrosion
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties
  • High elongation

Technical Properties

  • Uncured Consistency:Flowable liquid
  • Colour: Transparent
  • Cured Shore Hardness: 24 Shore A
  • Elongation: 400%
  • Dielectric Strength: 20kv/ mm
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI04134
Product Name Momentive YE5505 Silicone Conformal Coating 500gm
Chemical System Silicone
Unlock Full Specs
to access all available technical data