Techsil Limited Techsil® RTV10533 High Performance Silicone 310ml TESI19073

Description
Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.
Datasheet
Description
Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV10533 High Performance Silicone 310ml - TESI19073 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV10533 High Performance Silicone 310ml
TESI19073
Techsil® RTV10533 High Performance Silicone 310ml TESI19073
Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.

Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TESI19073
Product Name Techsil® RTV10533 High Performance Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Sealing - Self Sealer 616 - 361623 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Sealants - 3410961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Exterior, sealing
View Details
ELANTAS PDG ELAN-Cast® C 383 Epoxy Encapsulant 1 pt Bottle - C 383 PINT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details