Techsil Limited Momentive Addisil 6100 Heat Cure Silicone 310ml MOSI01117

Description
Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures. Product Benefits Easy to use, one-component material Non-corrosive to metals Technical Properties Colour: Black Cured Shore Hardness: 42 Shore A
Datasheet
Description
Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures. Product Benefits Easy to use, one-component material Non-corrosive to metals Technical Properties Colour: Black Cured Shore Hardness: 42 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive Addisil 6100 Heat Cure Silicone 310ml - MOSI01117 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive Addisil 6100 Heat Cure Silicone 310ml
MOSI01117
Momentive Addisil 6100 Heat Cure Silicone 310ml MOSI01117
Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures. Product Benefits Easy to use, one-component material Non-corrosive to metals Technical Properties Colour: Black Cured Shore Hardness: 42 Shore A

Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures.

Product Benefits

  • Easy to use, one-component material
  • Non-corrosive to metals

Technical Properties

  • Colour: Black
  • Cured Shore Hardness: 42 Shore A
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01117
Product Name Momentive Addisil 6100 Heat Cure Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant Part A 5 gal Can - EN-1556 PART A 5-GAL - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Potting Compounds - 159316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Encapsulant, Potting Compound
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details
One Part UV Curable System  Resists High Temperatures - UV15TK - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details