Techsil Limited Momentive TSE325 White Potting Silicone 1kg MOSI01201

Description
Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates No cure-by products Low linear shrinkage Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable self-levelling Colour: White Cured Shore Hardness: 12 Shore A Elongation: 200% Dielectric Strength: 21kv/ mm
Datasheet
Description
Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates No cure-by products Low linear shrinkage Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable self-levelling Colour: White Cured Shore Hardness: 12 Shore A Elongation: 200% Dielectric Strength: 21kv/ mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE325 White Potting Silicone 1kg - MOSI01201 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE325 White Potting Silicone 1kg
MOSI01201
Momentive TSE325 White Potting Silicone 1kg MOSI01201
Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates No cure-by products Low linear shrinkage Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable self-levelling Colour: White Cured Shore Hardness: 12 Shore A Elongation: 200% Dielectric Strength: 21kv/ mm

Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures.

Product Benefits

  • Easy to use, one-component material
  • Fast cure at elevated temperature
  • Offers self-adhesion properties
  • Non-corrosive to metals and sensitive substrates
  • No cure-by products
  • Low linear shrinkage
  • Outstanding performance over a wide thermal range

Technical Properties

  • Uncured Consistency: Flowable self-levelling
  • Colour: White
  • Cured Shore Hardness: 12 Shore A
  • Elongation: 200%
  • Dielectric Strength: 21kv/ mm
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI01201
Product Name Momentive TSE325 White Potting Silicone 1kg
Chemical System Silicone
Unlock Full Specs
to access all available technical data