ThreeBond TB5211 is a neutral curing silicone sealant designed for civil engineering, construction, and industrial applications. This single-component, non-slumping paste is solvent-free and non-acidic, curing upon exposure to atmospheric moisture to form a durable rubber solid. It exhibits excellent adhesive strength to a variety of substrates including glass, metals, wood, plastics, UPVC, concrete, and ceramics. The sealant offers outstanding weather resistance, maintaining performance stability against sunlight, ozone, water, and temperature fluctuations. It retains permanent elasticity without deterioration or color change, with a temperature range of -70°C to +260°C. The product has a tack-free time of 45 minutes, an elongation of 500%, and a tensile strength of 2.5 MPa. TB5211 is packaged in a 330ml cartridge compatible with standard caulking guns and has a shelf life of 12 months when stored properly.
TB5211 is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211 cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211 offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance . TB 5211 is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211 boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.
| Techsil Limited | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | TBSI19008 |
| Product Name | ThreeBond TB5211 White Silicone Sealant 330ml |
| Chemical System | Silicone; Elastomeric |