Techsil Limited Momentive RTV577 Low Temperature Silicone +DBT 1lb MOSI02084

Description
DETAILS RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. DBT is the recommended catalyst for RTV577. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Paste Colour: White Cured Shore Hardness: 48 Shore A Elongation: 150% Dielectric Strength: 18.5kv/ mm (470 v/mil) Operating Temperature: -115°C to +204°C Thermal Conductivity:0.31 W/mK
Datasheet
Description
DETAILS RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. DBT is the recommended catalyst for RTV577. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Paste Colour: White Cured Shore Hardness: 48 Shore A Elongation: 150% Dielectric Strength: 18.5kv/ mm (470 v/mil) Operating Temperature: -115°C to +204°C Thermal Conductivity:0.31 W/mK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV577 Low Temperature Silicone +DBT 1lb - MOSI02084 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV577 Low Temperature Silicone +DBT 1lb
MOSI02084
Momentive RTV577 Low Temperature Silicone +DBT 1lb MOSI02084
DETAILS RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. DBT is the recommended catalyst for RTV577. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Paste Colour: White Cured Shore Hardness: 48 Shore A Elongation: 150% Dielectric Strength: 18.5kv/ mm (470 v/mil) Operating Temperature: -115°C to +204°C Thermal Conductivity:0.31 W/mK

DETAILS

RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range.

DBT is the recommended catalyst for RTV577.

Product Benefits

  • Room temperature cure
  • Variable work time and cure rates possible
  • Solvent free
  • Excellent release properties

Technical Properties

  • Uncured Consistency:Paste
  • Colour: White
  • Cured Shore Hardness: 48 Shore A
  • Elongation: 150%
  • Dielectric Strength: 18.5kv/ mm (470 v/mil)
  • Operating Temperature: -115°C to +204°C
  • Thermal Conductivity:0.31 W/mK
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI02084
Product Name Momentive RTV577 Low Temperature Silicone +DBT 1lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data