Techsil Limited Momentive IS5628E High Strength Silicone 30cc TESI19079

Description
Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation. IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics. Product Benefits One component, easy to use Very high strength Excellent adhesion to silicone rubbers Technical Properties Uncured Consistency: Flowable Colour: Translucent Tack-Free Time: 10 Mins Cured Shore Hardness: 33 Shore A Elongation: 750% Operating Temperature: -60°C to +200°C
Datasheet
Description
Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation. IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics. Product Benefits One component, easy to use Very high strength Excellent adhesion to silicone rubbers Technical Properties Uncured Consistency: Flowable Colour: Translucent Tack-Free Time: 10 Mins Cured Shore Hardness: 33 Shore A Elongation: 750% Operating Temperature: -60°C to +200°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive IS5628E High Strength Silicone 30cc - TESI19079 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive IS5628E High Strength Silicone 30cc
TESI19079
Momentive IS5628E High Strength Silicone 30cc TESI19079
Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation. IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics. Product Benefits One component, easy to use Very high strength Excellent adhesion to silicone rubbers Technical Properties Uncured Consistency: Flowable Colour: Translucent Tack-Free Time: 10 Mins Cured Shore Hardness: 33 Shore A Elongation: 750% Operating Temperature: -60°C to +200°C

Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation.

IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics.

Product Benefits

  • One component, easy to use
  • Very high strength
  • Excellent adhesion to silicone rubbers

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Translucent
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 33 Shore A
  • Elongation: 750%
  • Operating Temperature: -60°C to +200°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TESI19079
Product Name Momentive IS5628E High Strength Silicone 30cc
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Liquid
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Room Temperature Curing Epoxy System - EP21 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Epoxylite® - E 8822 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details