Techsil Limited Momentive TSE392 White Paste Silicone 160gm MOSI01357

Description
Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 5 Mins Cured Shore Hardness: 26 Shore A Elongation: 430% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet
Description
Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 5 Mins Cured Shore Hardness: 26 Shore A Elongation: 430% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE392 White Paste Silicone 160gm - MOSI01357 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE392 White Paste Silicone 160gm
MOSI01357
Momentive TSE392 White Paste Silicone 160gm MOSI01357
Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 5 Mins Cured Shore Hardness: 26 Shore A Elongation: 430% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)

Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: White
  • Tack-Free Time: 5 Mins
  • Cured Shore Hardness: 26 Shore A
  • Elongation: 430%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
  • UL94 HB Recognised (File no: E56745)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01357
Product Name Momentive TSE392 White Paste Silicone 160gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Ammunition Sealant - Blank Ammo Sealant 53162 - 35316260 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Sealants - 3410961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Exterior, sealing
View Details
Epoxylite® - E 5403 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Dissimilar Substrates
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details