Momentive RTV566 is a two-part silicone rubber compound processed and tested for applications where low outgassing is required. Supplied as a kit with RTV566 A (base compound) and RTV566 B (curing agent).
Product Benefits
Room temperature cure
Excellent release properties
Provides low outgassing in a high vacuum environment
Can be used as an adhesion with the use of a primer
Technical Properties
Colour:Red/Brown
Work Life:1.5 Hours
Tack-Free Time:2.2 Hours
Cured Shore Hardness:61 Shore A
Elongation:120%
Operating Temperature:-115°C to +260°C
Intermittent Temp:+316°C
Momentive RTV566 is a two-part silicone rubber compound processed and tested for applications where low outgassing is required. Supplied as a kit with RTV566 A (base compound) and RTV566 B (curing agent).
Product Benefits
- Room temperature cure
- Excellent release properties
- Provides low outgassing in a high vacuum environment
- Can be used as an adhesion with the use of a primer
Technical Properties
- Colour:Red/Brown
- Work Life:1.5 Hours
- Tack-Free Time:2.2 Hours
- Cured Shore Hardness:61 Shore A
- Elongation:120%
- Operating Temperature:-115°C to +260°C
- Intermittent Temp:+316°C