Techsil Limited Momentive RTV5242 White Electronic Silicone 310ml MOSI01119

Description
Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5242 cures very rapidly. Product Benefits One component, easy to use Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect Low odour Primerless adhesion to most metals, painted surfaces and plastics Excellent electrical insulation properties Good tear resistance Withstand exposure to very harsh environments Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water Technical Properties Colour: White Tack-Free Time: 45 Mins Cured Shore Hardness: 40 Shore A Elongation: 425% Operating Temperature: -60°C to +204°C Product Specifications UL Recognised: E-36952
Datasheet
Description
Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5242 cures very rapidly. Product Benefits One component, easy to use Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect Low odour Primerless adhesion to most metals, painted surfaces and plastics Excellent electrical insulation properties Good tear resistance Withstand exposure to very harsh environments Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water Technical Properties Colour: White Tack-Free Time: 45 Mins Cured Shore Hardness: 40 Shore A Elongation: 425% Operating Temperature: -60°C to +204°C Product Specifications UL Recognised: E-36952
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV5242 White Electronic Silicone 310ml - MOSI01119 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV5242 White Electronic Silicone 310ml
MOSI01119
Momentive RTV5242 White Electronic Silicone 310ml MOSI01119
Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5242 cures very rapidly. Product Benefits One component, easy to use Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect Low odour Primerless adhesion to most metals, painted surfaces and plastics Excellent electrical insulation properties Good tear resistance Withstand exposure to very harsh environments Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water Technical Properties Colour: White Tack-Free Time: 45 Mins Cured Shore Hardness: 40 Shore A Elongation: 425% Operating Temperature: -60°C to +204°C Product Specifications UL Recognised: E-36952

Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5242 cures very rapidly.

Product Benefits

  • One component, easy to use
  • Non-corrosive curing process - it can be used on corrosion-sensitive electrical and electronic equipment with no adverse effect
  • Low odour
  • Primerless adhesion to most metals, painted surfaces and plastics
  • Excellent electrical insulation properties
  • Good tear resistance
  • Withstand exposure to very harsh environments
  • Superior hydrolytic stability - demonstrated continued adhesion to many substrates after 20 weeks immersion in 60°C water

Technical Properties

  • Colour: White
  • Tack-Free Time: 45 Mins
  • Cured Shore Hardness: 40 Shore A
  • Elongation: 425%
  • Operating Temperature: -60°C to +204°C

Product Specifications

  • UL Recognised: E-36952
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01119
Product Name Momentive RTV5242 White Electronic Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data