Techsil Limited Momentive TSE399 Clear Flowable Silicone 310ml MOSI01277

Description
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Datasheet
Description
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE399 Clear Flowable Silicone 310ml - MOSI01277 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE399 Clear Flowable Silicone 310ml
MOSI01277
Momentive TSE399 Clear Flowable Silicone 310ml MOSI01277
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)

Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Clear
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 140%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01277
Product Name Momentive TSE399 Clear Flowable Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG Epoxylite® E 5302 HI TEMP Epoxy Potting Compound 1 lb Kit - E 5302 HI TEMP 1LB KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Sealants - 9015672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry OEM or Industrial; Industrial
View Details
Low Outgassing, Optically Clear Two Component Epoxy - EP29LPSP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details