Techsil Limited Momentive RTV560 Red Electronic Silicone +DBT 12lb MOSI02088

Description
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding. DBT is the recommended catalyst for RTV560. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Cured Shore Hardness: 55 Shore A Elongation: 120% Dielectric Strength: 21.2kv/ mm (540 v/mil) Operating Temperature: -115°C to +260°C Thermal Conductivity:0.31 W/mK
Datasheet
Description
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding. DBT is the recommended catalyst for RTV560. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Cured Shore Hardness: 55 Shore A Elongation: 120% Dielectric Strength: 21.2kv/ mm (540 v/mil) Operating Temperature: -115°C to +260°C Thermal Conductivity:0.31 W/mK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV560 Red Electronic Silicone +DBT 12lb - MOSI02088 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV560 Red Electronic Silicone +DBT 12lb
MOSI02088
Momentive RTV560 Red Electronic Silicone +DBT 12lb MOSI02088
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding. DBT is the recommended catalyst for RTV560. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Cured Shore Hardness: 55 Shore A Elongation: 120% Dielectric Strength: 21.2kv/ mm (540 v/mil) Operating Temperature: -115°C to +260°C Thermal Conductivity:0.31 W/mK

RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range.

RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding.

DBT is the recommended catalyst for RTV560.

Product Benefits

  • Room temperature cure
  • Variable work time and cure rates possible
  • Solvent free
  • Excellent release properties

Technical Properties

  • Uncured Consistency:Pourable
  • Colour: Red
  • Cured Shore Hardness: 55 Shore A
  • Elongation: 120%
  • Dielectric Strength: 21.2kv/ mm (540 v/mil)
  • Operating Temperature: -115°C to +260°C
  • Thermal Conductivity:0.31 W/mK
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI02088
Product Name Momentive RTV560 Red Electronic Silicone +DBT 12lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data