Techsil Limited Momentive RTV627 Grey Potting Silicone 20lb/9.08kg MOSI17150

Description
RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a matched kit which is designed for use at a 1:1 ratio by weight or volume. Potential applications include production line potting to provide protection of electronic components and assemblies against thermal shock, vibration, moisture, ozone, dust, chemicals and other environmental hazards. Other applications include encapsulation of high voltage transformers, voltage regulators, power converters and complete power supplies. Product Benefits Convenient 1:1 mixing ratio Solvent free Cure can be accelerated by heat Deep section cure possible Low shrinkage Low viscosity Reversion resistant and hydrolytically stable Technical Properties Uncured Consistency:Easily pourable Colour: Grey Cured Shore Hardness: 62 Shore A Elongation: 60% Dielectric Strength: 20.1kv/ mm Operating Temperature: -60°C to +204°C Flammability Classification: UL94V-0
Datasheet
Description
RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a matched kit which is designed for use at a 1:1 ratio by weight or volume. Potential applications include production line potting to provide protection of electronic components and assemblies against thermal shock, vibration, moisture, ozone, dust, chemicals and other environmental hazards. Other applications include encapsulation of high voltage transformers, voltage regulators, power converters and complete power supplies. Product Benefits Convenient 1:1 mixing ratio Solvent free Cure can be accelerated by heat Deep section cure possible Low shrinkage Low viscosity Reversion resistant and hydrolytically stable Technical Properties Uncured Consistency:Easily pourable Colour: Grey Cured Shore Hardness: 62 Shore A Elongation: 60% Dielectric Strength: 20.1kv/ mm Operating Temperature: -60°C to +204°C Flammability Classification: UL94V-0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV627 Grey Potting Silicone 20lb/9.08kg - MOSI17150 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV627 Grey Potting Silicone 20lb/9.08kg
MOSI17150
Momentive RTV627 Grey Potting Silicone 20lb/9.08kg MOSI17150
RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a matched kit which is designed for use at a 1:1 ratio by weight or volume. Potential applications include production line potting to provide protection of electronic components and assemblies against thermal shock, vibration, moisture, ozone, dust, chemicals and other environmental hazards. Other applications include encapsulation of high voltage transformers, voltage regulators, power converters and complete power supplies. Product Benefits Convenient 1:1 mixing ratio Solvent free Cure can be accelerated by heat Deep section cure possible Low shrinkage Low viscosity Reversion resistant and hydrolytically stable Technical Properties Uncured Consistency:Easily pourable Colour: Grey Cured Shore Hardness: 62 Shore A Elongation: 60% Dielectric Strength: 20.1kv/ mm Operating Temperature: -60°C to +204°C Flammability Classification: UL94V-0

RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a matched kit which is designed for use at a 1:1 ratio by weight or volume.

Potential applications include production line potting to provide protection of electronic components and assemblies against thermal shock, vibration, moisture, ozone, dust, chemicals and other environmental hazards. Other applications include encapsulation of high voltage transformers, voltage regulators, power converters and complete power supplies.

Product Benefits

  • Convenient 1:1 mixing ratio
  • Solvent free
  • Cure can be accelerated by heat
  • Deep section cure possible
  • Low shrinkage
  • Low viscosity
  • Reversion resistant and hydrolytically stable

Technical Properties

  • Uncured Consistency:Easily pourable
  • Colour: Grey
  • Cured Shore Hardness: 62 Shore A
  • Elongation: 60%
  • Dielectric Strength: 20.1kv/ mm
  • Operating Temperature: -60°C to +204°C

Flammability Classification: UL94V-0

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI17150
Product Name Momentive RTV627 Grey Potting Silicone 20lb/9.08kg
Chemical System Silicone
Unlock Full Specs
to access all available technical data