Techsil Limited Momentive TSE397 Clear Semi-Flowable Silicone 86g MOSI01334

Description
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc manual syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet
Description
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc manual syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE397 Clear Semi-Flowable Silicone 86g - MOSI01334 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE397 Clear Semi-Flowable Silicone 86g
MOSI01334
Momentive TSE397 Clear Semi-Flowable Silicone 86g MOSI01334
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc manual syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)

Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Supplied in a 30cc manual syringe.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Semi-Flowable
  • Colour: Clear
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 20 Shore A
  • Elongation: 300%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
  • UL94 HB Recognised (File no: E56745)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01334
Product Name Momentive TSE397 Clear Semi-Flowable Silicone 86g
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG Epoxylite® E 5302 HI TEMP Epoxy Potting Compound 1 lb Kit - E 5302 HI TEMP 1LB KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Potting Compounds - 1466593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Polyurethane
Features Encapsulant, Potting Compound
View Details
Fast Curing, High Temperature Resistant Epoxy - EP65HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details