Techsil Limited Momentive RTV560 Red Electronic Silicone +DBT 1lb MOSI02087

Description
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding. DBT is the recommended catalyst for RTV560. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Cured Shore Hardness: 55 Shore A Elongation: 120% Dielectric Strength: 21.2kv/ mm (540 v/mil) Operating Temperature: -115°C to +260°C Thermal Conductivity:0.31 W/mK
Description
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding. DBT is the recommended catalyst for RTV560. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Cured Shore Hardness: 55 Shore A Elongation: 120% Dielectric Strength: 21.2kv/ mm (540 v/mil) Operating Temperature: -115°C to +260°C Thermal Conductivity:0.31 W/mK
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive RTV560 Red Electronic Silicone +DBT is a two-part silicone elastomer designed for a wide range of applications, particularly in environments requiring both low and high-temperature bonding. This product cures at room temperature and features a useful temperature range from -115°C (-175°F) to 260°C (500°F) continuously, with short-term exposure up to 316°C (600°F). The silicone compound is solvent-free, providing excellent release properties and good adhesion capabilities when used with a primer. The RTV560 has a pourable consistency and a red color, with a cured Shore A hardness of 55. It exhibits a tensile strength of 48 kg/cm² (690 psi) and an elongation of 120%. The dielectric strength is measured at 21.2 kV/mm (540 v/mil), making it suitable for electrical applications. The recommended curing agent is dibutyl tin dilaurate (DBT), which allows for variable work times and cure rates, typically providing a pot life of 1.5 to 2.25 hours and a cure time of 24 hours at 25°C (77°F). This product is ideal for potting and encapsulation of electrical assemblies, thermal insulation, and cast-in-place heat shielding.

Datasheet Summary
Powered by GS/AI

Momentive RTV560 Red Electronic Silicone +DBT is a two-part silicone elastomer designed for a wide range of applications, particularly in environments requiring both low and high-temperature bonding. This product cures at room temperature and features a useful temperature range from -115°C (-175°F) to 260°C (500°F) continuously, with short-term exposure up to 316°C (600°F). The silicone compound is solvent-free, providing excellent release properties and good adhesion capabilities when used with a primer. The RTV560 has a pourable consistency and a red color, with a cured Shore A hardness of 55. It exhibits a tensile strength of 48 kg/cm² (690 psi) and an elongation of 120%. The dielectric strength is measured at 21.2 kV/mm (540 v/mil), making it suitable for electrical applications. The recommended curing agent is dibutyl tin dilaurate (DBT), which allows for variable work times and cure rates, typically providing a pot life of 1.5 to 2.25 hours and a cure time of 24 hours at 25°C (77°F). This product is ideal for potting and encapsulation of electrical assemblies, thermal insulation, and cast-in-place heat shielding.

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV560 Red Electronic Silicone +DBT 1lb - MOSI02087 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV560 Red Electronic Silicone +DBT 1lb
MOSI02087
Momentive RTV560 Red Electronic Silicone +DBT 1lb MOSI02087
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding. DBT is the recommended catalyst for RTV560. Product Benefits Room temperature cure Variable work time and cure rates possible Solvent free Excellent release properties Technical Properties Uncured Consistency:Pourable Colour: Red Cured Shore Hardness: 55 Shore A Elongation: 120% Dielectric Strength: 21.2kv/ mm (540 v/mil) Operating Temperature: -115°C to +260°C Thermal Conductivity:0.31 W/mK

RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range.

RTV560 is well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding.

DBT is the recommended catalyst for RTV560.

Product Benefits

  • Room temperature cure
  • Variable work time and cure rates possible
  • Solvent free
  • Excellent release properties

Technical Properties

  • Uncured Consistency:Pourable
  • Colour: Red
  • Cured Shore Hardness: 55 Shore A
  • Elongation: 120%
  • Dielectric Strength: 21.2kv/ mm (540 v/mil)
  • Operating Temperature: -115°C to +260°C
  • Thermal Conductivity:0.31 W/mK
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI02087
Product Name Momentive RTV560 Red Electronic Silicone +DBT 1lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data