Techsil Limited Momentive IS5628E High Strength Silicone 310ml MOSI01013

Description
Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation. IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics. Product Benefits One component, easy to use Very high strength Excellent adhesion to silicone rubbers Technical Properties Uncured Consistency: Flowable Colour: Translucent Tack-Free Time: 10 Mins Cured Shore Hardness: 33 Shore A Elongation: 750% Operating Temperature: -60°C to +200°C
Datasheet
Description
Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation. IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics. Product Benefits One component, easy to use Very high strength Excellent adhesion to silicone rubbers Technical Properties Uncured Consistency: Flowable Colour: Translucent Tack-Free Time: 10 Mins Cured Shore Hardness: 33 Shore A Elongation: 750% Operating Temperature: -60°C to +200°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive IS5628E High Strength Silicone 310ml - MOSI01013 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive IS5628E High Strength Silicone 310ml
MOSI01013
Momentive IS5628E High Strength Silicone 310ml MOSI01013
Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation. IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics. Product Benefits One component, easy to use Very high strength Excellent adhesion to silicone rubbers Technical Properties Uncured Consistency: Flowable Colour: Translucent Tack-Free Time: 10 Mins Cured Shore Hardness: 33 Shore A Elongation: 750% Operating Temperature: -60°C to +200°C

Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form a very tough durable, resilient silicone rubber with high elongation.

IS5628E offers excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics.

Product Benefits

  • One component, easy to use
  • Very high strength
  • Excellent adhesion to silicone rubbers

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Translucent
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 33 Shore A
  • Elongation: 750%
  • Operating Temperature: -60°C to +200°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01013
Product Name Momentive IS5628E High Strength Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
High Temperature Resistant, One Part Fluorosilicone Adhesive - MasterSil 930 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Epoxylite® - E 8121 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details