Techsil Limited Momentive RTV159 Red High Temp Silicone 82.8ml MOSI01101

Description
Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications Boeing Specification: BAC5010
Description
Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications Boeing Specification: BAC5010
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive RTV159 is a one-component, high-strength silicone rubber adhesive sealant that cures to a resilient silicone rubber upon exposure to atmospheric moisture at room temperature. It features a paste consistency, allowing for application on horizontal, vertical, and overhead surfaces. The product is designed for high-temperature performance, with a maximum continuous operating temperature of 260°C (500°F) and intermittent temperatures up to 315°C (600°F). RTV159 exhibits excellent weatherability, ozone, and chemical resistance, along with good electrical insulation properties. The sealant has a tack-free time of approximately 45 minutes and achieves a Shore A hardness of 28 upon curing. It offers significant elongation of 825% and a tensile strength of 72.1 kg/cm² (1025 lbs/in¬=). The product is suitable for bonding to various clean surfaces without the need for primers, although primers may be recommended for difficult substrates. It is important to note that the sealant should not be used in thicknesses greater than 6mm (1/4 in.) and is not intended for permanent implantation in the human body.

Datasheet Summary
Powered by GS/AI

Momentive RTV159 is a one-component, high-strength silicone rubber adhesive sealant that cures to a resilient silicone rubber upon exposure to atmospheric moisture at room temperature. It features a paste consistency, allowing for application on horizontal, vertical, and overhead surfaces. The product is designed for high-temperature performance, with a maximum continuous operating temperature of 260°C (500°F) and intermittent temperatures up to 315°C (600°F). RTV159 exhibits excellent weatherability, ozone, and chemical resistance, along with good electrical insulation properties. The sealant has a tack-free time of approximately 45 minutes and achieves a Shore A hardness of 28 upon curing. It offers significant elongation of 825% and a tensile strength of 72.1 kg/cm² (1025 lbs/in¬=). The product is suitable for bonding to various clean surfaces without the need for primers, although primers may be recommended for difficult substrates. It is important to note that the sealant should not be used in thicknesses greater than 6mm (1/4 in.) and is not intended for permanent implantation in the human body.

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV159 Red High Temp Silicone 82.8ml - MOSI01101 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV159 Red High Temp Silicone 82.8ml
MOSI01101
Momentive RTV159 Red High Temp Silicone 82.8ml MOSI01101
Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications Boeing Specification: BAC5010

Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces.

Product Benefits

  • One component, easy to use
  • High Strength
  • Excellent weatherability, ozone and chemical resistance
  • High temperature performance
  • Low temperature flexibility
  • General primerless adhesion
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Red
  • Tack-Free Time: 45 Mins
  • Cured Shore Hardness: 28 Shore A
  • Elongation: 825%
  • Operating Temperature: -60°C to +260°C
  • Intermittent Temp: +315°C

Product Specifications

  • Boeing Specification: BAC5010
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01101
Product Name Momentive RTV159 Red High Temp Silicone 82.8ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Potting Compounds - 1466593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Polyurethane
Features Encapsulant, Potting Compound
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details