Techsil Limited Momentive RTV6424 White 30 Shore A Silicone 177gm MOSI01132

Description
Momentive RTV6424 is a one-component heat curable silicone adhesive sealant which will bond to many substrates without a primer. This grade cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures. Product Benefits One component, easy to use Fast cure at elevated temperatures Primerless adhesion to many substrates Low linear shrinkage Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Colour: White Uncured Consistency: Paste Elongation: 550% Cured Shore Hardness: 30 Shore A Dielectric Strength: 500 volts/mil
Description
Momentive RTV6424 is a one-component heat curable silicone adhesive sealant which will bond to many substrates without a primer. This grade cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures. Product Benefits One component, easy to use Fast cure at elevated temperatures Primerless adhesion to many substrates Low linear shrinkage Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Colour: White Uncured Consistency: Paste Elongation: 550% Cured Shore Hardness: 30 Shore A Dielectric Strength: 500 volts/mil
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive RTV6424 is a one-component heat curable silicone adhesive sealant designed for bonding various substrates without the need for a primer. It is a white, paste-like material with a Shore A hardness of 30, offering a long working time at room temperature but requiring elevated temperatures for complete curing. The product exhibits excellent adhesion characteristics, achieving a tensile strength of 675 psi and an elongation of 550%. It also features low linear shrinkage and is non-corrosive to metals and sensitive substrates. With a dielectric strength of 500 volts/mil, RTV6424 is suitable for applications requiring good electrical insulation. Care should be taken to ensure compatibility with certain materials that may inhibit curing.

Datasheet Summary
Powered by GS/AI

Momentive RTV6424 is a one-component heat curable silicone adhesive sealant designed for bonding various substrates without the need for a primer. It is a white, paste-like material with a Shore A hardness of 30, offering a long working time at room temperature but requiring elevated temperatures for complete curing. The product exhibits excellent adhesion characteristics, achieving a tensile strength of 675 psi and an elongation of 550%. It also features low linear shrinkage and is non-corrosive to metals and sensitive substrates. With a dielectric strength of 500 volts/mil, RTV6424 is suitable for applications requiring good electrical insulation. Care should be taken to ensure compatibility with certain materials that may inhibit curing.

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV6424 White 30 Shore A Silicone 177gm - MOSI01132 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV6424 White 30 Shore A Silicone 177gm
MOSI01132
Momentive RTV6424 White 30 Shore A Silicone 177gm MOSI01132
Momentive RTV6424 is a one-component heat curable silicone adhesive sealant which will bond to many substrates without a primer. This grade cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures. Product Benefits One component, easy to use Fast cure at elevated temperatures Primerless adhesion to many substrates Low linear shrinkage Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Colour: White Uncured Consistency: Paste Elongation: 550% Cured Shore Hardness: 30 Shore A Dielectric Strength: 500 volts/mil

Momentive RTV6424 is a one-component heat curable silicone adhesive sealant which will bond to many substrates without a primer. This grade cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed to elevated temperatures.

Product Benefits

  • One component, easy to use
  • Fast cure at elevated temperatures
  • Primerless adhesion to many substrates
  • Low linear shrinkage
  • Non-corrosive to metals and sensitive substrates
  • Excellent dielectric properties
  • Outstanding performance over a wide thermal range

Technical Properties

  • Colour: White
  • Uncured Consistency: Paste
  • Elongation: 550%
  • Cured Shore Hardness: 30 Shore A
  • Dielectric Strength: 500 volts/mil
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01132
Product Name Momentive RTV6424 White 30 Shore A Silicone 177gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 5302 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Dissimilar Substrates
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Sealants - 4590232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Refrigeration units
View Details
Thermally Conductive Flame Retardant Silicone - MasterSil 156 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details