Techsil Limited Momentive RTV615 Clear FDA Potting Silicone 2.2lb MOSI17098

Description
RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for maximum light transmission and on electronic assemblies where component identification is required. Widely used in LED assemblies applications. Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards. Product Benefits Convenient 10:1 mixing ratio Low viscosity allows for easy flow Heat accelerated cure possible Will cure in deep sections or enclosed assemblies Low shrinkage Crystal clear with fantastic optical clarity Technical Properties Uncured Consistency:Easily Pourable Colour: Clear Cured Shore Hardness: 44 Shore A Elongation: 120% Dielectric Strength: 19.7kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C FDA Approved
Datasheet
Description
RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for maximum light transmission and on electronic assemblies where component identification is required. Widely used in LED assemblies applications. Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards. Product Benefits Convenient 10:1 mixing ratio Low viscosity allows for easy flow Heat accelerated cure possible Will cure in deep sections or enclosed assemblies Low shrinkage Crystal clear with fantastic optical clarity Technical Properties Uncured Consistency:Easily Pourable Colour: Clear Cured Shore Hardness: 44 Shore A Elongation: 120% Dielectric Strength: 19.7kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C FDA Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV615 Clear FDA Potting Silicone 2.2lb - MOSI17098 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV615 Clear FDA Potting Silicone 2.2lb
MOSI17098
Momentive RTV615 Clear FDA Potting Silicone 2.2lb MOSI17098
RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for maximum light transmission and on electronic assemblies where component identification is required. Widely used in LED assemblies applications. Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards. Product Benefits Convenient 10:1 mixing ratio Low viscosity allows for easy flow Heat accelerated cure possible Will cure in deep sections or enclosed assemblies Low shrinkage Crystal clear with fantastic optical clarity Technical Properties Uncured Consistency:Easily Pourable Colour: Clear Cured Shore Hardness: 44 Shore A Elongation: 120% Dielectric Strength: 19.7kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C FDA Approved

RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for maximum light transmission and on electronic assemblies where component identification is required. Widely used in LED assemblies applications.

Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Low viscosity allows for easy flow
  • Heat accelerated cure possible
  • Will cure in deep sections or enclosed assemblies
  • Low shrinkage
  • Crystal clear with fantastic optical clarity

Technical Properties

  • Uncured Consistency:Easily Pourable
  • Colour: Clear
  • Cured Shore Hardness: 44 Shore A
  • Elongation: 120%
  • Dielectric Strength: 19.7kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +204°C

FDA Approved

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI17098
Product Name Momentive RTV615 Clear FDA Potting Silicone 2.2lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data